Nexperia B.V. 8-bit parallel-in/serial-out shift register 74LV165APW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial-out shift register - 74LV165APW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial-out shift register
74LV165APW,118
8-bit parallel-in/serial-out shift register 74LV165APW,118
The 74LV165A is an 8-bit parallel-load or serial-in shift register with complementary serial outputs (Q7 and Q7) available from the last stage. When the parallel-load input (PL) is LOW, parallel data from the inputs D0 to D7 are loaded into the register asynchronously. When input PL is HIGH, data enters the register serially at the input DS. It shifts one place to the right (Q0‎‎ → Q1 → Q2, etc.) with each positive-going clock transition. This feature allows parallel-to-serial converter expansion by tying the output Q7 to the input DS of the succeeding stage. The clock input is a gate-OR structure which allows one input to be used as an active LOW clock enable input (CE) input. The pin assignment for the inputs CP and CE is arbitrary and can be reversed for layout convenience. The LOW-to-HIGH transition of the input CE should only take place while CP HIGH for predictable operation. Schmitt-trigger action at all inputs, makes the circuit tolerant for slower input rise and fall times. It is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging current backflow through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Latch-up performance exceeds 250 mA CMOS LOW power consumption 5.5 V tolerant inputs/outputs Direct interface with TTL levels (2.7 V to 3.6 V) Power-down mode Complies with JEDEC standards: JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V) JESD8-1A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LV165A is an 8-bit parallel-load or serial-in shift register with complementary serial outputs (Q7 and Q7) available from the last stage. When the parallel-load input (PL) is LOW, parallel data from the inputs D0 to D7 are loaded into the register asynchronously. When input PL is HIGH, data enters the register serially at the input DS. It shifts one place to the right (Q0‎‎ → Q1 → Q2, etc.) with each positive-going clock transition. This feature allows parallel-to-serial converter expansion by tying the output Q7 to the input DS of the succeeding stage.

The clock input is a gate-OR structure which allows one input to be used as an active LOW clock enable input (CE) input. The pin assignment for the inputs CP and CE is arbitrary and can be reversed for layout convenience. The LOW-to-HIGH transition of the input CE should only take place while CP HIGH for predictable operation.

Schmitt-trigger action at all inputs, makes the circuit tolerant for slower input rise and fall times. It is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging current backflow through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Synchronous parallel-to-serial applications
  • Synchronous serial input for easy expansion
  • Latch-up performance exceeds 250 mA
  • CMOS LOW power consumption
  • 5.5 V tolerant inputs/outputs
  • Direct interface with TTL levels (2.7 V to 3.6 V)
  • Power-down mode
  • Complies with JEDEC standards:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8B/JESD36 (2.7 V to 3.6 V)
    • JESD8-1A (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Shift Registers - 74LV165APW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LV165APW,118
Shift Registers 74LV165APW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LV165APW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LV165APW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74LV165APW,118
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - 1129635-74LV165APW,118 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Shift Registers
1129635-74LV165APW,118
Integrated Circuits (ICs) - Logic - Shift Registers 1129635-74LV165APW,118
Win Source Part Number: 1129635-74LV165APW,1 18 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): "74LV165APW,118"; 74LV165APW,118""; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-11829-1-ND,568-1 1829-6-ND,568-11829- 6,74LV165APW,118-ND, 1727-2063-6,568-1182 9-1,2156-74LV165APW, 118-NEX,74LV165APW-T -ND,1727-2063-1,568- 12196-1-ND,1727-2063 -2,935273177118,74LV 165APW-T,568-12196-2 -ND,568-11819-2-ND,5 68-12196-6-ND Base Product Number: 74LV165

Win Source Part Number: 1129635-74LV165APW,118
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): "74LV165APW,118"; 74LV165APW,118"";
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-11829-1-ND,568-11829-6-ND,568-11829-6,74LV165APW,118-ND,1727-2063-6,568-11829-1,2156-74LV165APW,118-NEX,74LV165APW-T-ND,1727-2063-1,568-12196-1-ND,1727-2063-2,935273177118,74LV165APW-T,568-12196-2-ND,568-11819-2-ND,568-12196-6-ND
Base Product Number: 74LV165

Supplier's Site Datasheet
Logic - Shift Registers - 74LV165APW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LV165APW,118
Logic - Shift Registers 74LV165APW,118
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-2063-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2063-6-ND
Shift Registers 1727-2063-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-2063-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2063-1-ND
Shift Registers 1727-2063-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-2063-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2063-2-ND
Shift Registers 1727-2063-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia - 85X3044 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
85X3044
Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia 85X3044
SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, TSSOP-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Lingto Electronic Limited DigiKey Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LV165APW,118 74LV165APW,118 74LV165APW,118 1129635-74LV165APW,118 74LV165APW,118 1727-2063-6-ND 85X3044
Product Name 8-bit parallel-in/serial-out shift register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Shift Register, 8Bit, Piso, Tssop-16; Logic Family / Base Number Nexperia
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.0 - 5.5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type Other; SOT403-1 SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SSOP TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74LV164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.0 - 5.5
Features ESD Protection
View Details
8 suppliers
8-bit shift register with output register - 74AHC594D-Q100,118 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
Package Type Other; SOT109-1
View Details
6 suppliers
8-bit shift register with output register - 74LVC594AD,118 - Nexperia B.V.
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.2 - 5.5
Features ESD Protection
Package Type Other; SOT109-1
View Details
6 suppliers
8-bit serial-in/parallel-out shift register - 74AHC164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
View Details
6 suppliers