The 74LV14D is a hex inverting Schmitt trigger from Quarktwin Technology Ltd., designed for low-voltage applications. It operates within a supply voltage range of 1.0 V to 5.5 V and is optimized for voltages between 1.0 V and 3.6 V. This device features six inverting buffers with Schmitt-trigger inputs, which help convert slowly changing input signals into sharply defined, jitter-free output signals. The input hysteresis voltage enhances noise immunity, making it suitable for applications in noisy environments. The 74LV14D is compatible with TTL input levels when powered between 2.7 V and 3.6 V. It exhibits low power dissipation typical of CMOS technology and has a latch-up performance that exceeds 100 mA per JESD 78 Class II Level B. The device is specified for operation across a temperature range of -40 °C to +125 °C and offers multiple package options, including a plastic small outline package (SO14). ESD protection is robust, exceeding 2000 V for HBM and 200 V for MM, ensuring reliability in various applications.
IC INVERT SCHMITT 6CH 1-INP 14SO Product overview: 74LV14D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14D,118 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC, 74LV, SMD, 74LV14, SOIC14, 3.3V; Logic Family / Base Number:74LV14; Logic Type:Inverter; Output Current:12mA; No. of Inputs:1; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6-INP 14SO
IC INVERT SCHMITT 6CH 1-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LV14D,118 | 1727-6361-6-ND | 74LV14D,118 | 99K0648 | 74LV14D,118 | 74LV14D,118 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Ic, 74Lv, Smd, 74Lv14, Soic14, 3.3V; Logic Family / Base Number Nexperia | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.3 V | 1V ~ 5.5V | 1V ~ 5.5V | 5.5V | 1.4V ~ 3.85V (Low), 0.3V ~ 1.1V (High) | |
| Logic Family | LV | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns |