Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
IC INVERTER 6CH 1-INP 14DHVQFN Product overview: 74LV14BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14BQ,115 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DHVQFN
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
IC INVERTER 6CH 6-INP 14DHVQFN
SCHMITT TRIGGER INVERTER, 1I/P, 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6943-6-ND | 705-74LV14BQ,115 | 74LV14BQ,115 | 74LV14BQ,115 | 74LV14BQ,115 | 74AH2673 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia |
| Gate Type | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1V ~ 5.5V | 3.3 V | 1V ~ 5.5V | 1.4V ~ 3.85V (Low), 0.3V ~ 1.1V (High) | ||
| Inputs | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 15 ns | 15 ns |