Nexperia B.V. Logic - Logic - Gates and Inverters - 74LV02PW,118 74LV02PW,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009020-74LV02PW,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009020-74LV02PW,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LV02PW,118 - 1009020-74LV02PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV02PW,118
1009020-74LV02PW,118
Logic - Logic - Gates and Inverters - 74LV02PW,118 1009020-74LV02PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009020-74LV02PW,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009020-74LV02PW,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.3 V to 0.8 V
Logic Level - High: 0.9 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-6646-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6646-2-ND
Gates and Inverters 1727-6646-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LV02PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV02PW,118 can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LV02PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV02PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LV02PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV02PW,118
Gates and Inverters 74LV02PW,118
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV02PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV02PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV02PW,118
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LV02PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV02PW,118
Logic - Gates and Inverters 74LV02PW,118
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009020-74LV02PW,118 1727-6646-2-ND 705-74LV02PW,118 74LV02PW,118 74LV02PW,118 74LV02PW,118
Product Name Logic - Logic - Gates and Inverters - 74LV02PW,118 Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOR; NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 1 V ~ 5.5 V 1V ~ 5.5V 1V ~ 5.5V 1V ~ 5.5V 0.9V ~ 2V (Low), 0.3V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 6 ns 6 ns 6 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers