Nexperia B.V. Gates and Inverters 74LV02BQ,115

Description
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-6938-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6938-2-ND
Gates and Inverters 1727-6938-2-ND
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 74LV02BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV02BQ,115
Gates and Inverters 74LV02BQ,115
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Gates and Inverters - 74LV02BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV02BQ,115
Logic - Gates and Inverters 74LV02BQ,115
IC GATE NOR 4CH 2-INP 14DHVQFN

IC GATE NOR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1727-6938-2-ND 74LV02BQ,115 74LV02BQ,115
Product Name Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR Gate NOT; NOR
Supply Voltage 1V ~ 5.5V 1V ~ 5.5V 0.9V ~ 2V (Low), 0.3V ~ 0.8V (High)
Inputs 2 2
Propagation Delay 6 ns
Low Level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details