Nexperia B.V. Quad 2-input NOR gate 74LV02APWJ

Description
The 74LV02A is a quad 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 10 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV02A is a quad 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 10 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV02A is a quad 2-input NOR gate in a TSSOP14 package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 5.5 V and has a maximum propagation delay of 10 ns at 5 V. Inputs are overvoltage tolerant and feature Schmitt-trigger action for improved noise immunity. The device supports mixed-mode voltage operation and includes I₏₏ circuitry to prevent backflow current during partial power-down. It is specified for operation from -40 °C to +125 °C, meets JESD 78 Class II latch-up performance exceeding 250 mA, and provides ESD protection of over 4000 V HBM and 2000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74LV02A is a quad 2-input NOR gate in a TSSOP14 package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 5.5 V and has a maximum propagation delay of 10 ns at 5 V. Inputs are overvoltage tolerant and feature Schmitt-trigger action for improved noise immunity. The device supports mixed-mode voltage operation and includes I₏₏ circuitry to prevent backflow current during partial power-down. It is specified for operation from -40 °C to +125 °C, meets JESD 78 Class II latch-up performance exceeding 250 mA, and provides ESD protection of over 4000 V HBM and 2000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NOR gate - 74LV02APWJ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NOR gate
74LV02APWJ
Quad 2-input NOR gate 74LV02APWJ
The 74LV02A is a quad 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 10 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV02A is a quad 2-input NOR gate.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Maximum tpd of 10 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040534-74LV02APWJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040534-74LV02APWJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040534-74LV02APWJ
Win Source Part Number: 1040534-74LV02APWJ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74AHC02PWR; Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 2156-74LV02APWJ-1727

Win Source Part Number: 1040534-74LV02APWJ
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN74AHC02PWR;
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Nexperia USA Inc.
Other Names: 2156-74LV02APWJ-1727

Buy Now Datasheet
Gates and Inverters - 1727-8470-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8470-1-ND
Gates and Inverters 1727-8470-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-8470-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8470-2-ND
Gates and Inverters 1727-8470-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-8470-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8470-6-ND
Gates and Inverters 1727-8470-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LV02APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV02APWJ can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LV02APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV02APWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LV02APWJ
Logic Gates 74LV02APWJ
Logic Gates Quad 2-input NOR gate

Logic Gates Quad 2-input NOR gate

Buy Now Datasheet
Logic - Gates and Inverters - 74LV02APWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV02APWJ
Logic - Gates and Inverters 74LV02APWJ
IC GATE NOR 4CH 2INP 14TSSOP

IC GATE NOR 4CH 2INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LV02APWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV02APWJ
Gates and Inverters 74LV02APWJ
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LV02APWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV02APWJ
Gates and Inverters 74LV02APWJ
IC Channel

IC Channel

Buy Now Datasheet
Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia - 97AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia
97AC8286
Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia 97AC8286
NOR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74LV02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74LV02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV02APWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV02APWJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV02APWJ
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV02APWJ 1040534-74LV02APWJ 1727-8470-1-ND 705-74LV02APWJ 74LV02APWJ 74LV02APWJ 74LV02APWJ 74LV02APWJ 97AC8286 74LV02APWJ
Product Name Quad 2-input NOR gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT NOR NOR; NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate NOR
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 1.9V ~ 3.8V (Low), 0.1V ~ 0.55V (High) 2V ~ 5.5V 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; Tape & Reel (TR) SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; TSSOP SSOP; TSSOP
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Gates and Inverters - 74AHC3G04GD,125-NEX - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
Logic IC - 705-74AHCT3G04GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
 - 74ABT00DB,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SOT337-1
View Details
5 suppliers