Nexperia B.V. Quad 2-input NAND gate 74LV00D,118

Description
The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74LV00D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74LV00D,118
Quad 2-input NAND gate 74LV00D,118
The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 to 5.5 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Optimized for low voltage applications: 1.0 V to 3.6 V
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C
  • Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SO Product overview: 74LV00D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV00D,118 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SO Product overview: 74LV00D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV00D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LV00D,118 - 1009017-74LV00D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV00D,118
1009017-74LV00D,118
Logic - Logic - Gates and Inverters - 74LV00D,118 1009017-74LV00D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009017-74LV00D,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009017-74LV00D,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.3 V to 0.8 V
Logic Level - High: 0.9 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-6643-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6643-2-ND
Gates and Inverters 1727-6643-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6643-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6643-6-ND
Gates and Inverters 1727-6643-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6643-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6643-1-ND
Gates and Inverters 1727-6643-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - 74LV00D,118 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LV00D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV00D,118
Gates and Inverters 74LV00D,118
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LV00D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV00D,118
Logic - Gates and Inverters 74LV00D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2664 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2664
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2664
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV00D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV00D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV00D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV00D,118 705-74LV00D,118 1009017-74LV00D,118 1727-6643-2-ND 74LV00D,118 74LV00D,118 74LV00D,118 74AH2664 74LV00D,118
Product Name Quad 2-input NAND gate Logic IC Logic - Logic - Gates and Inverters - 74LV00D,118 Gates and Inverters Gates and Inverters Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage +7.0 3.3 V 1 V ~ 5.5 V 1V ~ 5.5V 1V ~ 5.5V 0.9V ~ 2V (Low), 0.3V ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 Other; Tape & Reel (TR) Other; 14-SO SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LV CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
2-input AND gate with open-drain output - 74AHC1G09GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
9 suppliers
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers