Nexperia B.V. Quad 2-input NAND gate 74LV00BQ,115

Description
The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV00BQ is a quad 2-input NAND gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm. It operates from a supply voltage of 1.0 to 5.5 V and is specified for ambient temperatures from -40 °C to +125 °C. Inputs include clamp diodes for interfacing to voltages exceeding V_CC. The device complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection requirements of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74LV00BQ is a quad 2-input NAND gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm. It operates from a supply voltage of 1.0 to 5.5 V and is specified for ambient temperatures from -40 °C to +125 °C. Inputs include clamp diodes for interfacing to voltages exceeding V_CC. The device complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection requirements of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74LV00BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74LV00BQ,115
Quad 2-input NAND gate 74LV00BQ,115
The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 to 5.5 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Optimized for low voltage applications: 1.0 V to 3.6 V
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C
  • Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-6937-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6937-2-ND
Gates and Inverters 1727-6937-2-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-6937-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6937-1-ND
Gates and Inverters 1727-6937-1-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-6937-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6937-6-ND
Gates and Inverters 1727-6937-6-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
 - 74LV00BQ,115 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 74LV00BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV00BQ,115
Gates and Inverters 74LV00BQ,115
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Gates and Inverters - 74LV00BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV00BQ,115
Logic - Gates and Inverters 74LV00BQ,115
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV00BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV00BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV00BQ,115
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV00BQ,115 1727-6937-2-ND 74LV00BQ,115 74LV00BQ,115 74LV00BQ,115 74LV00BQ,115
Product Name Quad 2-input NAND gate Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage +7.0 1V ~ 5.5V 1V ~ 5.5V 0.9V ~ 2V (Low), 0.3V ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; SOT762 Other; 14-VFQFN Exposed Pad
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers