Nexperia B.V. Quad 2-input NAND gate 74LV00APWJ

Description
The 74LV00A is a quad 2-input NAND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 9 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV00A is a quad 2-input NAND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 9 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV00APWJ is a quad 2-input NAND gate in a TSSOP14 package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 5.5 V and has a maximum propagation delay of 9 ns at 5 V. Inputs are overvoltage tolerant and feature Schmitt-trigger action for improved noise immunity. The device includes I_OFF circuitry that disables outputs during partial power-down to prevent backflow current. It supports mixed-mode voltage operation and is specified for temperature ranges from -40 °C to +125 °C. Latch-up performance exceeds 250 mA per JESD 78 Class II, with ESD protection of at least 4000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74LV00APWJ is a quad 2-input NAND gate in a TSSOP14 package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 5.5 V and has a maximum propagation delay of 9 ns at 5 V. Inputs are overvoltage tolerant and feature Schmitt-trigger action for improved noise immunity. The device includes I_OFF circuitry that disables outputs during partial power-down to prevent backflow current. It supports mixed-mode voltage operation and is specified for temperature ranges from -40 °C to +125 °C. Latch-up performance exceeds 250 mA per JESD 78 Class II, with ESD protection of at least 4000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74LV00APWJ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74LV00APWJ
Quad 2-input NAND gate 74LV00APWJ
The 74LV00A is a quad 2-input NAND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 9 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV00A is a quad 2-input NAND gate.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Maximum tpd of 9 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371167-74LV00APWJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371167-74LV00APWJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371167-74LV00APWJ
Win Source Part Number: 1371167-74LV00APWJ Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74LV Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74LV00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: NAND Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 2 µA Current - Output High, Low: 12mA, 12mA Input Logic Level - Low: 0.1V ~ 0.55V Input Logic Level - High: 1.9V ~ 3.8V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF

Win Source Part Number: 1371167-74LV00APWJ
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LV
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74LV00
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 12mA, 12mA
Input Logic Level - Low: 0.1V ~ 0.55V
Input Logic Level - High: 1.9V ~ 3.8V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF

Buy Now Datasheet
Logic IC - 705-74LV00APWJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LV00APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV00APWJ can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LV00APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV00APWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-8471-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8471-2-ND
Gates and Inverters 1727-8471-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-8471-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8471-6-ND
Gates and Inverters 1727-8471-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-8471-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8471-1-ND
Gates and Inverters 1727-8471-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - 74LV00APWJ - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LV00APWJ
Logic Gates 74LV00APWJ
Logic Gates Quad 2-input NAND gate

Logic Gates Quad 2-input NAND gate

Buy Now Datasheet
Gates and Inverters - 74LV00APWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV00APWJ
Gates and Inverters 74LV00APWJ
IC Channel

IC Channel

Buy Now
Gates and Inverters - 74LV00APWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV00APWJ
Gates and Inverters 74LV00APWJ
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LV00APWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV00APWJ
Logic - Gates and Inverters 74LV00APWJ
IC GATE NAND 4CH 2INP 14TSSOP

IC GATE NAND 4CH 2INP 14TSSOP

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia - 97AC8285 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia
97AC8285
Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia 97AC8285
NAND GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74LV00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74LV00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV00APWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV00APWJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV00APWJ
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV00APWJ 1371167-74LV00APWJ 705-74LV00APWJ 1727-8471-2-ND 74LV00APWJ 74LV00APWJ 74LV00APWJ 74LV00APWJ 74LV00APWJ 97AC8285 74LV00APWJ
Product Name Quad 2-input NAND gate Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND NAND AND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.9V ~ 3.8V (Low), 0.1V ~ 0.55V (High) 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT402-1 SOT402-1 SSOP Other; Tape & Reel (TR) TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; SOT402 SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GZ-Q10YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
2-input OR gate - 74AHCT1G32GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
4 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 1727-3140-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers