The 74HCT9114D is a 9-bit inverter featuring Schmitt trigger inputs and open drain outputs, designed for reliable signal processing. It operates within a wide voltage range of 2.0 V to 6.0 V and is characterized by low power dissipation. The device includes clamp diodes on the inputs, allowing for the use of current limiting resistors when interfacing with voltages exceeding V_{CC}. The Schmitt trigger action ensures that slowly changing input signals are converted into sharply defined, jitter-free output signals. This product is specified for operation in temperatures ranging from -40 °C to +125 °C and complies with JEDEC standard no. 7A. It offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74HCT9114D is packaged in a 20-lead plastic small outline package (SO20), making it suitable for various applications requiring reliable signal inversion and buffering.
Inverter IC 9 Channel Schmitt Trigger, Open Drain 20-SO
Inverter IC 9 Channel Schmitt Trigger, Open Drain 20-SO
IC INVERT SCHMITT 9CH 1-INP 20SO
IC INVERT SCHMITT 9CH 9-INP 20SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3466-ND | 74HCT9114D,112 | 74HCT9114D,112 | 74HCT9114D,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.7V ~ 0.8V (High) | |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger |