Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74HCT86D,653

Description
The 74HC86; 74HCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC86: CMOS level For 74HCT86: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC86; 74HCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC86: CMOS level For 74HCT86: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74HCT86D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74HCT86D,653
Quad 2-input EXCLUSIVE-OR gate 74HCT86D,653
The 74HC86; 74HCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC86: CMOS level For 74HCT86: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC86; 74HCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC86: CMOS level
    • For 74HCT86: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
IC GATE XOR 4CH 2-INP 14SO Product overview: 74HCT86D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT86D,653 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14SO Product overview: 74HCT86D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT86D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6360-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6360-6-ND
Gates and Inverters 1727-6360-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6360-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6360-1-ND
Gates and Inverters 1727-6360-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6360-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6360-2-ND
Gates and Inverters 1727-6360-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT86D,653 - 1008855-74HCT86D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT86D,653
1008855-74HCT86D,653
Logic - Logic - Gates and Inverters - 74HCT86D,653 1008855-74HCT86D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008855-74HCT86D,653 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008855-74HCT86D,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Quad Xor Gate, 2I/p, Soic-14; Logic Function Nexperia - 99K0567 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Soic-14; Logic Function Nexperia
99K0567
Quad Xor Gate, 2I/p, Soic-14; Logic Function Nexperia 99K0567
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT86; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT86; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT86D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT86D,653
Logic - Gates and Inverters 74HCT86D,653
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HCT86D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT86D,653
Gates and Inverters 74HCT86D,653
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74HCT86D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT86D,653
Gates and Inverters 74HCT86D,653
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
LOGIC, XOR GATE, QUAD, SOIC-14; Logic Type: XOR Gate; No. of Inputs: 2; Supply Vol - 554-74HCT86D,653 - Utmel Electronic Limited
Hong Kong, China
LOGIC, XOR GATE, QUAD, SOIC-14; Logic Type: XOR Gate; No. of Inputs: 2; Supply Vol
554-74HCT86D,653
LOGIC, XOR GATE, QUAD, SOIC-14; Logic Type: XOR Gate; No. of Inputs: 2; Supply Vol 554-74HCT86D,653
LOGIC, XOR GATE, QUAD, SOIC-14; Logic Type: XOR Gate; No. of Inputs: 2; Supply Vol

LOGIC, XOR GATE, QUAD, SOIC-14; Logic Type: XOR Gate; No. of Inputs: 2; Supply Vol

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT86D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT86D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT86D,653
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT86D,653 705-74HCT86D,653 1727-6360-6-ND 1008855-74HCT86D,653 99K0567 74HCT86D,653 74HCT86D,653 74HCT86D,653 554-74HCT86D,653 74HCT86D,653
Product Name Quad 2-input EXCLUSIVE-OR gate Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT86D,653 Quad Xor Gate, 2I/p, Soic-14; Logic Function Nexperia Logic - Gates and Inverters Gates and Inverters Gates and Inverters LOGIC, XOR GATE, QUAD, SOIC-14; Logic Type: XOR Gate; No. of Inputs: 2; Supply Vol Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR; XOR XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR XOR
Supply Voltage +7 5 V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
IC Package Type Other; SOT108-1 SOT108-1 Other; Tape & Reel (TR) SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC
Logic Family HCT CMOS; CMOS
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Quad 2-input NOR gate - 74AHCT02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers