IC GATE XOR 4CH 2-INP 14SO Product overview: 74HCT86D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT86D,652 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
NEXPERIA 74HCT86D - XOR GATE, HC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HCT86D,652 | 1727-3464-ND | 74HCT86D,652 | 74HCT86D,652 | 74HCT86D,652 | 74HCT86D,652 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR; XOR | XOR | OR; XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | HCT | CMOS | ||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 32 ns | 32 ns | 32 ns |