IC BUFFER INVERT 5.5V 20SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765539-74HCT7540D,11
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC BUFFER INVERT 5.5V 20SO
IC BUFFER INVERT 5.5V 20SO
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | |
---|---|---|---|
Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers |
Product Number | 74HCT7540D,118 | 765539-74HCT7540D,118 | 1727-74HCT7540D,118TR-ND |
Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT7540D,118 | Buffers, Drivers, Receivers, Transceivers |
Package Type | 20-SO | SOIC; 20-SOIC (0.295", 7.50mm Width) |