TRANSCEIVER, INVERTING, SOIC-20; Logic Family / Base Number:74HCT640; Logic Device Type:Transceiver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 85X2855 |
| Product Name | Transceiver, Inverting, Soic-20; Logic Family / Base Number Nexperia |