Nexperia B.V. Triple 3-input OR gate 74HCT4075D,653

Description
The 74HC4075; 74HCT4075 is a triple 3-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Input levels: For 74HC4075: CMOS level For 74HCT4075: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC4075; 74HCT4075 is a triple 3-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Input levels: For 74HC4075: CMOS level For 74HCT4075: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input OR gate - 74HCT4075D,653 - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input OR gate
74HCT4075D,653
Triple 3-input OR gate 74HCT4075D,653
The 74HC4075; 74HCT4075 is a triple 3-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard no. 7A Input levels: For 74HC4075: CMOS level For 74HCT4075: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC4075; 74HCT4075 is a triple 3-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Complies with JEDEC standard no. 7A
  • Input levels:
    • For 74HC4075: CMOS level
    • For 74HCT4075: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HCT4075D,653 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

OR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HCT4075D,653 - 765521-74HCT4075D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT4075D,653
765521-74HCT4075D,653
Logic - Logic - Gates and Inverters - 74HCT4075D,653 765521-74HCT4075D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765521-74HCT4075D,65 3 Series: 74HCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765521-74HCT4075D,653
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-74HCT4075D,653
SOIC Logic IC 705-74HCT4075D,653
74HC4075; 74HCT4075 - Triple 3-input OR gate SOIC 14-Pin Product overview: 74HCT4075D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT4075D,653 can be used for catalog matching and distributor lookup.

74HC4075; 74HCT4075 - Triple 3-input OR gate SOIC 14-Pin Product overview: 74HCT4075D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT4075D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-8002-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8002-6-ND
Gates and Inverters 1727-8002-6-ND
OR Gate IC 3 Channel 14-SO

OR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-8002-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8002-1-ND
Gates and Inverters 1727-8002-1-ND
OR Gate IC 3 Channel 14-SO

OR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-8002-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8002-2-ND
Gates and Inverters 1727-8002-2-ND
OR Gate IC 3 Channel 14-SO

OR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT4075D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT4075D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT4075D,653
IC GATE OR 3CH 3-INP 14SO

IC GATE OR 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - 74HCT4075D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT4075D,653
Gates and Inverters 74HCT4075D,653
OR Gate IC 3 Channel 14-SO

OR Gate IC 3 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT4075D,653 74HCT4075D,653 765521-74HCT4075D,653 705-74HCT4075D,653 1727-8002-6-ND 74HCT4075D,653 74HCT4075D,653
Product Name Triple 3-input OR gate Logic - Logic - Gates and Inverters - 74HCT4075D,653 SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR OR OR; OR Gate
Supply Voltage +7 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS HCT
Inputs 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
Logic IC - 705-74AHC1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
5 suppliers
2-input AND gate - 74AHCT1G08GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details