Nexperia B.V. 16-channel analog multiplexer/demultiplexer 74HCT4067PW-Q100J

Description
The 74HC4067-Q100; 74HCT4067-Q100 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067-Q100: CMOS level For 74HCT4067-Q100: TTL level CMOS low power dissipation High noise immunity Typical ‘break before make’ built-in Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4067-Q100; 74HCT4067-Q100 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067-Q100: CMOS level For 74HCT4067-Q100: TTL level CMOS low power dissipation High noise immunity Typical ‘break before make’ built-in Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-channel analog multiplexer/demultiplexer - 74HCT4067PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
16-channel analog multiplexer/demultiplexer
74HCT4067PW-Q100J
16-channel analog multiplexer/demultiplexer 74HCT4067PW-Q100J
The 74HC4067-Q100; 74HCT4067-Q100 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067-Q100: CMOS level For 74HCT4067-Q100: TTL level CMOS low power dissipation High noise immunity Typical ‘break before make’ built-in Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4067-Q100; 74HCT4067-Q100 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 10.0 V
  • Input levels S0, S1, S2, S3 and E inputs:
    • For 74HC4067-Q100: CMOS level
    • For 74HCT4067-Q100: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Typical ‘break before make’ built-in
  • Low ON resistance:
    • 80 Ω (typical) at VCC = 4.5 V
    • 70 Ω (typical) at VCC = 6.0 V
    • 60 Ω (typical) at VCC = 9.0 V
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-8001-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-8001-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-8001-1-ND
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-8001-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-8001-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-8001-6-ND
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-8001-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-8001-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-8001-2-ND
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74HCT4067PW-Q100J
Analog Switch and Multiplexer IC 747-74HCT4067PW-Q100J
74HC4067-Q100; 74HCT4067-Q100 - 16-channel analog multiplexer/demultip lexer TSSOP2 24-Pin Product overview: 74HCT4067PW-Q100J from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4067PW-Q100 J can be used for catalog matching and distributor lookup.

74HC4067-Q100; 74HCT4067-Q100 - 16-channel analog multiplexer/demultiplexer TSSOP2 24-Pin Product overview: 74HCT4067PW-Q100J from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4067PW-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4067PW-Q100J
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4067PW-Q100J
IC MUX/DEMUX 1X16 24TSSOP

IC MUX/DEMUX 1X16 24TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4067PW-Q100J
Analog Switches, Multiplexers, Demultiplexers 74HCT4067PW-Q100J
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT4067PW-Q100J 1727-8001-1-ND 747-74HCT4067PW-Q100J 74HCT4067PW-Q100J 74HCT4067PW-Q100J
Product Name 16-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 11 volts 4.5 to 5.5 volts 4.5 to ? volts
Package Type SOT355-1 SOT355-1 TSSOP; "24-TSSOP SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Configuration 16x1
Unlock Full Specs
to access all available technical data

Similar Products

Triple 2-channel analog multiplexer/demultiplexer - 74HC4053PW/G400J - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3861PW-Q10JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
Signal Switches, Multiplexers, Decoders - 74HCT139PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers