Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HCT4067D,112

Description
1 Circuit IC Switch 16:1 120Ohm 24-SO
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 120Ohm 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 1727-4098-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4098-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4098-ND
1 Circuit IC Switch 16:1 120Ohm 24-SO

1 Circuit IC Switch 16:1 120Ohm 24-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067D,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4067D,112
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4067D,112
IC MUX/DEMUX 1X16 24SOIC

IC MUX/DEMUX 1X16 24SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4067D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4067D,112
Analog Switches, Multiplexers, Demultiplexers 74HCT4067D,112
1 Circuit IC Switch 16:1 120Ohm 24-SO

1 Circuit IC Switch 16:1 120Ohm 24-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-4098-ND 74HCT4067D,112 74HCT4067D,112
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 120 ohms 6 ohms 120 ohms
Bandwidth 100 MHz 100 MHz 100 MHz
tON 65 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AHC157PW,112 - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1922981P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74HC4514PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details