Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74HCT3G07DC,125

Description
IC BUFF 4.5V/5.5V 8-VSSOP
Request a Quote Datasheet
Description
IC BUFF 4.5V/5.5V 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-74HCT3G07DC,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-74HCT3G07DC,125DKR-ND
Buffers, Drivers, Receivers, Transceivers 1727-74HCT3G07DC,125DKR-ND
IC BUFF 4.5V/5.5V 8-VSSOP

IC BUFF 4.5V/5.5V 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-74HCT3G07DC,125TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-74HCT3G07DC,125TR-ND
Buffers, Drivers, Receivers, Transceivers 1727-74HCT3G07DC,125TR-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-74HCT3G07DC,125CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-74HCT3G07DC,125CT-ND
Buffers, Drivers, Receivers, Transceivers 1727-74HCT3G07DC,125CT-ND
IC BUFF 4.5V/5.5V 8-VSSOP

IC BUFF 4.5V/5.5V 8-VSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT3G07DC,125 - 1008765-74HCT3G07DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT3G07DC,125
1008765-74HCT3G07DC,125
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT3G07DC,125 1008765-74HCT3G07DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008765-74HCT3G07DC, 125 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-VSSOP, US8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008765-74HCT3G07DC,125
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP, US8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HCT3G07DC,125
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HCT3G07DC,125
IC BUF NON-INVERT 5.5V 8VSSOP

IC BUF NON-INVERT 5.5V 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1727-74HCT3G07DC,125DKR-ND 1008765-74HCT3G07DC,125 74HCT3G07DC,125
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT3G07DC,125 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data