Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74HCT368DB,112

Description
IC BUFFER INVERT 5.5V 16SSOP
Datasheet
Description
IC BUFFER INVERT 5.5V 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT368DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HCT368DB,112
Logic - Buffers, Drivers, Receivers, Transceivers 74HCT368DB,112
IC BUFFER INVERT 5.5V 16SSOP

IC BUFFER INVERT 5.5V 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HCT368DB,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL563TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS42FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details