Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008735-74HCT365D,65
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
IC BUFFER NON-INVERT 5.5V 16SO
IC BUFFER NON-INVERT 5.5V 16SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1008735-74HCT365D,653 | 1727-2055-1-ND | 74HCT365D,653 | 74HCT365D,653 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT365D,653 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |