Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
BUFFER/LINE DRIV, NON-INVERTING, SOIC-16; Logic Family / Base Number:74HCT365; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes
IC BUFFER NON-INVERT 5.5V 16SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1727-3407-ND | 85X2834 | 74HCT365D,652 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Buffer/line Driv, Non-Inverting, Soic-16; Logic Family / Base Number Nexperia | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |