Nexperia B.V. Logic Function Nexperia 74HCT32D 652.

Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4mA RoHS Compliant: Yes
Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 15AC1786 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
15AC1786
Logic Function Nexperia 15AC1786
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4mA RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC1786
Product Name Logic Function Nexperia
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54164/BDA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details