Nexperia B.V. Quad 2-input OR gate 74HCT32BQ,115

Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74HCT32BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74HCT32BQ,115
Quad 2-input OR gate 74HCT32BQ,115
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC32: CMOS level
    • For 74HCT32: TTL level
  • Symmetrical output impedance
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT32BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT32BQ,115TR-ND
Gates and Inverters 1727-74HCT32BQ,115TR-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74HCT32BQ,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT32BQ,115DKR-ND
Gates and Inverters 1727-74HCT32BQ,115DKR-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74HCT32BQ,115CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT32BQ,115CT-ND
Gates and Inverters 1727-74HCT32BQ,115CT-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 74HCT32BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT32BQ,115
Gates and Inverters 74HCT32BQ,115
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT32BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT32BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74HCT32BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT32BQ,115
Logic - Gates and Inverters 74HCT32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2375 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2375
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2375
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT32BQ,115 1727-74HCT32BQ,115TR-ND 74HCT32BQ,115 74HCT32BQ,115 74HCT32BQ,115 74AH2375
Product Name Quad 2-input OR gate Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type OR OR OR; OR Gate OR NOT; OR
Supply Voltage +7 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Inputs 2 2
Propagation Delay 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHC02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
10 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details