Nexperia B.V. 8-input NAND gate 74HCT30PW-Q100J

Description
The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30-Q100: CMOS level For 74HCT30-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30-Q100: CMOS level For 74HCT30-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT30PW-Q100 is an 8-input NAND gate in a TSSOP14 package with a body width of 4.4 mm, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 V to 6.0 V, features TTL-level inputs, and meets JESD8C and JESD7A standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HCT30PW-Q100 is an 8-input NAND gate in a TSSOP14 package with a body width of 4.4 mm, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 V to 6.0 V, features TTL-level inputs, and meets JESD8C and JESD7A standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74HCT30PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74HCT30PW-Q100J
8-input NAND gate 74HCT30PW-Q100J
The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30-Q100: CMOS level For 74HCT30-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC30-Q100: CMOS level
    • For 74HCT30-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74HCT30PW-Q100J
TSSOP Logic IC 705-74HCT30PW-Q100J
74HC(T)30-Q100 - 8-input NAND gate TSSOP 14-Pin Product overview: 74HCT30PW-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT30PW-Q100J can be used for catalog matching and distributor lookup.

74HC(T)30-Q100 - 8-input NAND gate TSSOP 14-Pin Product overview: 74HCT30PW-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT30PW-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT30PW-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30PW-Q100JDKR-ND
Gates and Inverters 1727-74HCT30PW-Q100JDKR-ND
IC NAND 1-CIR 8-IN 14-TSSOP

IC NAND 1-CIR 8-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74HCT30PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30PW-Q100JTR-ND
Gates and Inverters 1727-74HCT30PW-Q100JTR-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74HCT30PW-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30PW-Q100JCT-ND
Gates and Inverters 1727-74HCT30PW-Q100JCT-ND
IC NAND 1-CIR 8-IN 14-TSSOP

IC NAND 1-CIR 8-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74HCT30PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT30PW-Q100J
Gates and Inverters 74HCT30PW-Q100J
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Nand Gate, Aec-Q100, 8I/p, -40To125Deg C Rohs Compliant Nexperia - 74AH2373 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Aec-Q100, 8I/p, -40To125Deg C Rohs Compliant Nexperia
74AH2373
Nand Gate, Aec-Q100, 8I/p, -40To125Deg C Rohs Compliant Nexperia 74AH2373
NAND GATE, AEC-Q100, 8I/P, -40TO125DEG C ROHS COMPLIANT: YES

NAND GATE, AEC-Q100, 8I/P, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT30PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT30PW-Q100J
Logic - Gates and Inverters 74HCT30PW-Q100J
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT30PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT30PW-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT30PW-Q100J
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT30PW-Q100J 705-74HCT30PW-Q100J 1727-74HCT30PW-Q100JDKR-ND 74HCT30PW-Q100J 74AH2373 74HCT30PW-Q100J 74HCT30PW-Q100J
Product Name 8-input NAND gate TSSOP Logic IC Gates and Inverters Gates and Inverters Nand Gate, Aec-Q100, 8I/p, -40To125Deg C Rohs Compliant Nexperia Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage +7 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family HCT
Inputs 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHC1G14GW-Q100,1 - 1007469-74AHC1G14GW-Q100,1 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details