Nexperia B.V. 8-input NAND gate 74HCT30D,653

Description
The 74HC30; 74HCT30 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30: CMOS level For 74HCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC30; 74HCT30 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30: CMOS level For 74HCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74HCT30D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74HCT30D,653
8-input NAND gate 74HCT30D,653
The 74HC30; 74HCT30 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30: CMOS level For 74HCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC30; 74HCT30 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC30: CMOS level
    • For 74HCT30: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-74HCT30D,653
SOIC Logic IC 705-74HCT30D,653
74HC30; 74HCT30 - 8-input NAND gate SOIC 14-Pin Product overview: 74HCT30D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT30D,653 can be used for catalog matching and distributor lookup.

74HC30; 74HCT30 - 8-input NAND gate SOIC 14-Pin Product overview: 74HCT30D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT30D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT30D,653DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30D,653DKR-ND
Gates and Inverters 1727-74HCT30D,653DKR-ND
IC NAND 1-CIR 8-IN 14-SO

IC NAND 1-CIR 8-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74HCT30D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30D,653TR-ND
Gates and Inverters 1727-74HCT30D,653TR-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74HCT30D,653CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30D,653CT-ND
Gates and Inverters 1727-74HCT30D,653CT-ND
IC NAND 1-CIR 8-IN 14-SO

IC NAND 1-CIR 8-IN 14-SO

Buy Now Datasheet
 - 74HCT30D,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HCT30D,653 - 1008727-74HCT30D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT30D,653
1008727-74HCT30D,653
Logic - Logic - Gates and Inverters - 74HCT30D,653 1008727-74HCT30D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008727-74HCT30D,653 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74HCT30M; 74HCT30D; 74HCT30D,653; 74HCT30D,652; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008727-74HCT30D,653
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74HCT30M; 74HCT30D; 74HCT30D,653; 74HCT30D,652;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 74HCT30D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT30D,653
Gates and Inverters 74HCT30D,653
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT30D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT30D,653
Logic - Gates and Inverters 74HCT30D,653
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT30D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT30D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT30D,653
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT30D,653 705-74HCT30D,653 1727-74HCT30D,653DKR-ND 74HCT30D,653 1008727-74HCT30D,653 74HCT30D,653 74HCT30D,653 74HCT30D,653
Product Name 8-input NAND gate SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT30D,653 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage +7 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 Other; 14-SO SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS
Inputs 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
 - 74AHC30BQ/S505X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND; NAND
IC Package Type Other; SOT762
View Details
8-input NAND gate - 74AHC30BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Quad 2-input NAND gate - 74AHCT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
10 suppliers