Nexperia B.V. Dual 2-input OR gate 74HCT2G32DP-Q100H

Description
The 74HC2G32-Q100; 74HCT2G32-Q100 is a dual 2-input OR gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32-Q100: CMOS level For 74HCT2G32-Q100: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74HC2G32-Q100; 74HCT2G32-Q100 is a dual 2-input OR gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32-Q100: CMOS level For 74HCT2G32-Q100: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT2G32DP-Q100 is a dual 2-input OR gate qualified to AEC-Q100 (Grade 1) for automotive applications, with a supply voltage range of 2.0 V to 6.0 V and an operating temperature range of -40 °C to +125 °C. It is packaged in a TSSOP8 (SOT505-2) case with a body width of 3 mm and 8 leads. Inputs feature clamp diodes for interfacing to voltages exceeding VCC, and it meets TTL-level input standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HCT2G32DP-Q100 is a dual 2-input OR gate qualified to AEC-Q100 (Grade 1) for automotive applications, with a supply voltage range of 2.0 V to 6.0 V and an operating temperature range of -40 °C to +125 °C. It is packaged in a TSSOP8 (SOT505-2) case with a body width of 3 mm and 8 leads. Inputs feature clamp diodes for interfacing to voltages exceeding VCC, and it meets TTL-level input standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74HCT2G32DP-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74HCT2G32DP-Q100H
Dual 2-input OR gate 74HCT2G32DP-Q100H
The 74HC2G32-Q100; 74HCT2G32-Q100 is a dual 2-input OR gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32-Q100: CMOS level For 74HCT2G32-Q100: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC2G32-Q100; 74HCT2G32-Q100 is a dual 2-input OR gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC2G32-Q100: CMOS level
    • For 74HCT2G32-Q100: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT2G32DP-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT2G32DP-Q100HTR-ND
Gates and Inverters 1727-74HCT2G32DP-Q100HTR-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
 - 74HCT2G32DP-Q100H - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates 74HCT2G32DP-Q100/TSS OP8/REEL 7

Logic Gates 74HCT2G32DP-Q100/TSSOP8/REEL 7

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT2G32DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT2G32DP-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT2G32DP-Q100H
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site
Logic - Gates and Inverters - 74HCT2G32DP-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT2G32DP-Q100H
Logic - Gates and Inverters 74HCT2G32DP-Q100H
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HCT2G32DP-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G32DP-Q100H
Gates and Inverters 74HCT2G32DP-Q100H
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT2G32DP-Q100H 1727-74HCT2G32DP-Q100HTR-ND 74HCT2G32DP-Q100H 74HCT2G32DP-Q100H 74HCT2G32DP-Q100H 74HCT2G32DP-Q100H 74HCT2G32DP-Q100H
Product Name Dual 2-input OR gate Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR OR NOT; OR OR; OR Gate
Supply Voltage +7.0 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT505-2 SOT505-2 TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; SOT505 SSOP; TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Inputs 2 2
Propagation Delay 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHC132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
9 suppliers
2-input NOR gate - 74AHC1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
2-input NAND gate - 74AHCT1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details