Nexperia B.V. Dual 2-input OR gate 74HCT2G32DP,125

Description
The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32: CMOS level For 74HCT2G32: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32: CMOS level For 74HCT2G32: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74HCT2G32DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74HCT2G32DP,125
Dual 2-input OR gate 74HCT2G32DP,125
The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32: CMOS level For 74HCT2G32: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC2G32: CMOS level
    • For 74HCT2G32: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74HCT2G32DP,125
Dual Logic IC 705-74HCT2G32DP,125
IC GATE OR 2CH 2-INP 8TSSOP Product overview: 74HCT2G32DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G32DP,125 can be used for catalog matching and distributor lookup.

IC GATE OR 2CH 2-INP 8TSSOP Product overview: 74HCT2G32DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G32DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6630-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6630-2-ND
Gates and Inverters 1727-6630-2-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6630-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6630-6-ND
Gates and Inverters 1727-6630-6-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6630-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6630-1-ND
Gates and Inverters 1727-6630-1-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT2G32DP,125 - 1008721-74HCT2G32DP,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT2G32DP,125
1008721-74HCT2G32DP,125
Logic - Logic - Gates and Inverters - 74HCT2G32DP,125 1008721-74HCT2G32DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008721-74HCT2G32DP, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008721-74HCT2G32DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74HCT2G32DP,125 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 74HCT2G32DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G32DP,125
Gates and Inverters 74HCT2G32DP,125
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT2G32DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT2G32DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT2G32DP,125
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2356 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2356
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2356
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74HCT2G32DP,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT2G32DP,125
Gates and Inverters 74HCT2G32DP,125
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT2G32DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT2G32DP,125
Logic - Gates and Inverters 74HCT2G32DP,125
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT2G32DP,125 705-74HCT2G32DP,125 1727-6630-2-ND 1008721-74HCT2G32DP,125 74HCT2G32DP,125 74HCT2G32DP,125 74HCT2G32DP,125 74AH2356 74HCT2G32DP,125 74HCT2G32DP,125
Product Name Dual 2-input OR gate Dual Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT2G32DP,125 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR OR NOT; OR; OR Gate OR OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage +7.0 5 V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT505-2 SOT505-2 Other; Tape & Reel (TR) TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; Other; 8-TSSOP Other; SOT505 SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Logic Family HCT CMOS
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 1727-3162-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
TSSOP Logic IC - 705-74AHCT14APWJ - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Quad 2-input AND gate - 74AHC08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details