Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008716-74HCT2G125DP
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-TSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-TSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-TSSOP
IC BUF NON-INVERT 5.5V 8TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1008716-74HCT2G125DP,125 | 1727-3933-2-ND | 74HCT2G125DP,125 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT2G125DP,125 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |