Nexperia B.V. Dual 2-input NOR gate 74HCT2G02DP,125

Description
The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02: CMOS level For 74HCT2G02: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02: CMOS level For 74HCT2G02: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NOR gate - 74HCT2G02DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NOR gate
74HCT2G02DP,125
Dual 2-input NOR gate 74HCT2G02DP,125
The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02: CMOS level For 74HCT2G02: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC2G02: CMOS level
    • For 74HCT2G02: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard no. 7A (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74HCT2G02DP,125
Dual Logic IC 705-74HCT2G02DP,125
IC GATE NOR 2CH 2-INP 8TSSOP Product overview: 74HCT2G02DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G02DP,125 can be used for catalog matching and distributor lookup.

IC GATE NOR 2CH 2-INP 8TSSOP Product overview: 74HCT2G02DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G02DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6629-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6629-2-ND
Gates and Inverters 1727-6629-2-ND
NOR Gate IC 2 Channel 8-TSSOP

NOR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6629-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6629-6-ND
Gates and Inverters 1727-6629-6-ND
NOR Gate IC 2 Channel 8-TSSOP

NOR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6629-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6629-1-ND
Gates and Inverters 1727-6629-1-ND
NOR Gate IC 2 Channel 8-TSSOP

NOR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
 - 74HCT2G02DP,125 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

NOR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT2G02DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT2G02DP,125
Logic - Gates and Inverters 74HCT2G02DP,125
IC GATE NOR 2CH 2-INP 8TSSOP

IC GATE NOR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT2G02DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT2G02DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT2G02DP,125
IC GATE NOR 2CH 2-INP 8TSSOP

IC GATE NOR 2CH 2-INP 8TSSOP

Supplier's Site
Gates and Inverters - 74HCT2G02DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G02DP,125
Gates and Inverters 74HCT2G02DP,125
NOR Gate IC 2 Channel 8-TSSOP

NOR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2347 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2347
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2347
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT2G02DP,125 705-74HCT2G02DP,125 1727-6629-2-ND 74HCT2G02DP,125 74HCT2G02DP,125 74HCT2G02DP,125 74HCT2G02DP,125 74AH2347
Product Name Dual 2-input NOR gate Dual Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NOR NOR; NOR NOR OR; NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage +7.0 5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT505-2 SOT505-2 Other; Tape & Reel (TR) TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; SOT505 SSOP; TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Logic Family HCT CMOS
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers