NAND Gate Product overview: 74HCT2G00DC from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G00DC can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-74HCT2G00DC | 74HCT2G00DC |
| Product Name | Logic IC | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate |
| Logic Family | HCT | |
| Inputs | 2 | 2 |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |