Nexperia B.V. Dual 2-input NAND gate 74HCT2G00DC,125

Description
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT2G00DC is a dual 2-input NAND gate in a VSSOP8 package with an 8-lead body width of 2.3 mm. It operates from a supply voltage of 4.5 V to 5.5 V with TTL-level inputs, and is specified for ambient temperatures from -40 °C to +125 °C. It complies with JEDEC standards JESD7A and JESD8C, features ESD protection exceeding 2000 V HBM and 1000 V CDM, and has latch-up performance exceeding 100 mA per JESD 78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74HCT2G00DC is a dual 2-input NAND gate in a VSSOP8 package with an 8-lead body width of 2.3 mm. It operates from a supply voltage of 4.5 V to 5.5 V with TTL-level inputs, and is specified for ambient temperatures from -40 °C to +125 °C. It complies with JEDEC standards JESD7A and JESD8C, features ESD protection exceeding 2000 V HBM and 1000 V CDM, and has latch-up performance exceeding 100 mA per JESD 78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NAND gate - 74HCT2G00DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NAND gate
74HCT2G00DC,125
Dual 2-input NAND gate 74HCT2G00DC,125
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • Input levels:
    • For 74HC2G00: CMOS level
    • For 74HCT2G00: TTL level
  • Symmetrical output impedance
  • High noise immunity
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT2G00DC,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT2G00DC,125TR-ND
Gates and Inverters 1727-74HCT2G00DC,125TR-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74HCT2G00DC,125CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT2G00DC,125CT-ND
Gates and Inverters 1727-74HCT2G00DC,125CT-ND
IC NAND 2-CIR 2-IN 8-VSSOP

IC NAND 2-CIR 2-IN 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74HCT2G00DC,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT2G00DC,125DKR-ND
Gates and Inverters 1727-74HCT2G00DC,125DKR-ND
IC NAND 2-CIR 2-IN 8-VSSOP

IC NAND 2-CIR 2-IN 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT2G00DC,125 - 1008712-74HCT2G00DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT2G00DC,125
1008712-74HCT2G00DC,125
Logic - Logic - Gates and Inverters - 74HCT2G00DC,125 1008712-74HCT2G00DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008712-74HCT2G00DC, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 12ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008712-74HCT2G00DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 12ns @ 4.5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74HCT2G00DC,125
Dual Logic IC 705-74HCT2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP Product overview: 74HCT2G00DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G00DC,125 can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 2-INP 8VSSOP Product overview: 74HCT2G00DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G00DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HCT2G00DC,125 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 74HCT2G00DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G00DC,125
Gates and Inverters 74HCT2G00DC,125
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 74HCT2G00DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G00DC,125
Gates and Inverters 74HCT2G00DC,125
IC Channel

IC Channel

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT2G00DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT2G00DC,125
Logic - Gates and Inverters 74HCT2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT2G00DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT2G00DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT2G00DC,125 1727-74HCT2G00DC,125TR-ND 1008712-74HCT2G00DC,125 705-74HCT2G00DC,125 74HCT2G00DC,125 74HCT2G00DC,125 74HCT2G00DC,125 74HCT2G00DC,125 74HCT2G00DC,125
Product Name Dual 2-input NAND gate Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT2G00DC,125 Dual Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND AND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage +7.0 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT765-1 SOT765-1 Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; SSOP; Other; 8-VSSOP Other; Tape & Reel (TR) Other; SOT765 SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Inputs 2 2 2 2
Propagation Delay 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
2-input NOR gate - 74AHC1G02GZYL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers