IC GATE NOR 3CH 3-INP 14SSOP
NOR Gate IC 3 Channel 14-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74HCT27DB,112 | 74HCT27DB,112 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Operating Current | 0.0020 mA | 4 mA |
| Low Level Output Current (Sink) | 4 mA |