Nexperia B.V. Gates and Inverters 74HCT27D,652

Description
NOR Gate IC 3 Channel 14-SO
Request a Quote Datasheet
Description
NOR Gate IC 3 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-4094-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4094-ND
Gates and Inverters 1727-4094-ND
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet
 - 74HCT27D,652 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

NOR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT27D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT27D,652
Logic - Gates and Inverters 74HCT27D,652
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HCT27D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT27D,652
Gates and Inverters 74HCT27D,652
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT27D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT27D,652
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT27D,652
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - 74HCT27D,652 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT27D,652
Gates and Inverters 74HCT27D,652
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-4094-ND 74HCT27D,652 74HCT27D,652 74HCT27D,652 74HCT27D,652 74HCT27D,652
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR NOR; NOR Gate NOR NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 3 3 3
Propagation Delay 21 ns 21 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details