74HCT244 - Octal buffer/line driver; 3-state
Win Source Part Number: 1040417-74HCT244PW-Q
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74HCT
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74HCS244QPWRQ1; SN74HCT244PWRG4; SN74HCT244PWR; SN74HCT541PW; MM74HCT541MTCX; MM74HCT541MTC; MM74HCT244MTCX74HCT2
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935298917118
Base Product Number: 74HCT244
IC BUF NON-INVERT 5.5V 20TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Buffer Amplifiers |
Product Number | 74HCT244PW-Q100,11 | 1040417-74HCT244PW-Q100,11 | 74HCT244PW-Q100,11 | 74HCT244PW-Q100,11 | 1727-74HCT244PW-Q100,11DKR-ND |
Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits | Buffers, Drivers, Receivers, Transceivers | |
Standards | RoHS | ||||
Package Type | SOT360 | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | TSSOP; 20-TSSOP (0.173", 4.40mm Width) |
Life Cycle Stage | Active | ||||
Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |