OCTAL BUFFER/ DRIVER, 3STATE, SOIC20; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 99K0553 |
| Product Name | Octal Buffer/ Driver, 3State, Soic20; Logic Family / Base Number Nexperia |