Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
Nexperia 74HCT240 - Octal buffer/line driver, 3-state, inverting
DigiKey | Rochester Electronics | |
---|---|---|
Product Category | Buffer Amplifiers | Operational Amplifiers |
Product Number | 1727-74HCT240PW,118TR-ND | 74HCT240PW,118 |
Product Name | Buffers, Drivers, Receivers, Transceivers | |
Supply Voltage (VS) | 4.5 to 5.5 volts | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | |
Package Type | TSSOP; 20-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; TSSOP20 |