Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74HCT240D,653

Description
IC BUFFER INVERT 5.5V 20SO
Datasheet
Description
IC BUFFER INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT240D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HCT240D,653
Logic - Buffers, Drivers, Receivers, Transceivers 74HCT240D,653
IC BUFFER INVERT 5.5V 20SO

IC BUFFER INVERT 5.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HCT240D,653
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-263064-02 - CYBT-263064-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.3 V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3211-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details