Nexperia B.V. 2-input NOR gate 74HCT1G02GZ-Q100YL

Description
The 74HC1G02-Q100; 74HCT1G02-Q100 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Input levels: For 74HC1G02-Q100: CMOS level For 74HCT1G02-Q100: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet
Description
The 74HC1G02-Q100; 74HCT1G02-Q100 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Input levels: For 74HC1G02-Q100: CMOS level For 74HCT1G02-Q100: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input NOR gate - 74HCT1G02GZ-Q100YL - Nexperia B.V.
Nijmegen, Netherlands
2-input NOR gate
74HCT1G02GZ-Q100YL
2-input NOR gate 74HCT1G02GZ-Q100YL
The 74HC1G02-Q100; 74HCT1G02-Q100 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Input levels: For 74HC1G02-Q100: CMOS level For 74HCT1G02-Q100: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)

The 74HC1G02-Q100; 74HCT1G02-Q100 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Balanced propagation delays
  • Input levels:
    • For 74HC1G02-Q100: CMOS level
    • For 74HCT1G02-Q100: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT1G02GZ-Q100YLCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT1G02GZ-Q100YLCT-ND
Gates and Inverters 1727-74HCT1G02GZ-Q100YLCT-ND
IC NOR 1-CIR 2-IN 5-XSON

IC NOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74HCT1G02GZ-Q100YLTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT1G02GZ-Q100YLTR-ND
Gates and Inverters 1727-74HCT1G02GZ-Q100YLTR-ND
IC NOR 1-CIR 2-IN 5-XSON

IC NOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74HCT1G02GZ-Q100YLDKR-ND - DigiKey
Thief River Falls, MN, United States
IC NOR 1-CIR 2-IN 5-XSON

IC NOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74HCT1G02GZ-Q100YL 1727-74HCT1G02GZ-Q100YLCT-ND
Product Name 2-input NOR gate Gates and Inverters
Gate Type NOR NOR
Supply Voltage +7.0 2V ~ 6V
IC Package Type Other; SOT8065-1 SOT8065-1 Other; 4-XDFN Exposed Pad
Inputs 2
Propagation Delay 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 1727-3149-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers