Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SO T/R Product overview: 74HCT14D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14D,653 can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 6-INP 14SO
Schmitt Trigger 6 2uA 34ns@4.5V,50pF 4.5V~5.5V SOIC-14 Inverters ROHS
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
INVERTING SCHMITT TRIGGER, HEX, SOIC-14; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-2836-1-ND | 705-74HCT14D,653 | 74HCT14D,653 | 74HCT14D,653 | 74HCT14D,653 | 74HCT14D,653 | 11N8528 | 97W4025 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Nexperia | Inverting Schmitt Trigger, Hex, Soic-14; Logic Family / Base Number Nexperia |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter Schmitt Trigger | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V~5.5V | 5.5V | |||
| Inputs | 1 | 1 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 34 ns | 34 ns |