BUFFER/DRIVER, NON-INV, 3-STATE, TSSOP14; Logic Family / Base Number:74HCT125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 93X4816 |
| Product Name | Buffer/driver, Non-Inv, 3-State, Tssop14; Logic Family / Base Number Nexperia |