Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008598-74HCT125D,65
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC BUFFER NON-INVERT 5.5V 14SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1008598-74HCT125D,653 | 1727-2834-1-ND | 74HCT125D,653 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT125D,653 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |