IC, BUFFER / DRIV, 4CH, 14SOIC; Logic Family / Base Number:74HCT125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26M7746 |
| Product Name | Ic, Buffer / Driv, 4Ch, 14Soic; Logic Family / Base Number Nexperia |