Nexperia B.V. Gates and Inverters 74HCT11DB,112

Description
AND Gate IC 3 Channel 14-SSOP
Request a Quote Datasheet
Description
AND Gate IC 3 Channel 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-3359-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3359-ND
Gates and Inverters 1727-3359-ND
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
 - 74HCT11DB,112 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT11DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT11DB,112
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT11DB,112
IC GATE AND 3CH 3-INP 14SSOP

IC GATE AND 3CH 3-INP 14SSOP

Supplier's Site
Gates and Inverters - 74HCT11DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT11DB,112
Gates and Inverters 74HCT11DB,112
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-3359-ND 74HCT11DB,112 74HCT11DB,112 74HCT11DB,112
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND AND; AND Gate
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 3 3
Propagation Delay 24 ns
Low Level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-4485-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Gates and Inverters - 4081BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details