The 74HCT10DB,112 is a triple 3-input NAND gate from Quarktwin Technology Ltd. It features inputs with clamp diodes, allowing for the use of current limiting resistors to interface with voltages exceeding V_CC. This component complies with JEDEC standard JESD7A and is designed to operate with TTL input levels. It offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The device is specified for a temperature range of -40 °C to +125 °C and is available in a plastic shrink small outline package (SSOP14) with a body width of 5.3 mm. The 74HCT10DB,112 is suitable for applications requiring reliable logic operations in a compact form factor.
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP 14SSOP
NAND Gate IC 3 Channel 14-SSOP
IC GATE NAND
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT10DB,112 | 74HCT10DB,112 | 74HCT10DB,112 | 74HCT10DB,112 | 74HCT10DB,112 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND; NAND Gate | ||
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; Other; SSOP | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |||
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Operating Current | 0.0020 mA | 4 mA |