Nexperia B.V. Triple 3-input NAND gate 74HCT10D-Q100J

Description
The 74HC10-Q100; 74HCT10-Q100 is a triple 3-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Complies with JEDEC standard JESD7A Input levels: For 74HC10-Q100: CMOS level For 74HCT10-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74HC10-Q100; 74HCT10-Q100 is a triple 3-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Complies with JEDEC standard JESD7A Input levels: For 74HC10-Q100: CMOS level For 74HCT10-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT10D-Q100 is a triple 3-input NAND gate for automotive applications, qualified to AEC-Q100 (Grade 1) and specified for operation from -40 °C to +125 °C. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm, complying with JEDEC standard JESD7A. The device features TTL-level inputs, clamp diodes on all inputs for interfacing with voltages exceeding VCC, and ESD protection exceeding 2000 V HBM and 1000 V CDM. Supply voltage ranges from 4.5 V to 5.5 V.

Datasheet Summary
Powered by GS/AI

The 74HCT10D-Q100 is a triple 3-input NAND gate for automotive applications, qualified to AEC-Q100 (Grade 1) and specified for operation from -40 °C to +125 °C. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm, complying with JEDEC standard JESD7A. The device features TTL-level inputs, clamp diodes on all inputs for interfacing with voltages exceeding VCC, and ESD protection exceeding 2000 V HBM and 1000 V CDM. Supply voltage ranges from 4.5 V to 5.5 V.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input NAND gate - 74HCT10D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input NAND gate
74HCT10D-Q100J
Triple 3-input NAND gate 74HCT10D-Q100J
The 74HC10-Q100; 74HCT10-Q100 is a triple 3-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Complies with JEDEC standard JESD7A Input levels: For 74HC10-Q100: CMOS level For 74HCT10-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC10-Q100; 74HCT10-Q100 is a triple 3-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Complies with JEDEC standard JESD7A
  • Input levels:
    • For 74HC10-Q100: CMOS level
    • For 74HCT10-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
 - 74HCT10D-Q100J - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT10D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT10D-Q100JTR-ND
Gates and Inverters 1727-74HCT10D-Q100JTR-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74HCT10D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT10D-Q100J
Gates and Inverters 74HCT10D-Q100J
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT10D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT10D-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT10D-Q100J
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74HCT10D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT10D-Q100J
Logic - Gates and Inverters 74HCT10D-Q100J
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT10D-Q100J 74HCT10D-Q100J 1727-74HCT10D-Q100JTR-ND 74HCT10D-Q100J 74HCT10D-Q100J 74HCT10D-Q100J
Product Name Triple 3-input NAND gate Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage +7 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS
Inputs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHCT123ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT763-1 SOT763-1
View Details
 - 74AHC2G08GD,125 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type Other; XSON
View Details
6 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Specs
Gate Type AND
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details