Nexperia B.V. Triple 3-input NAND gate 74HCT10D,653

Description
The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC10: CMOS level For 74HCT10: TTL level Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC10: CMOS level For 74HCT10: TTL level Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input NAND gate - 74HCT10D,653 - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input NAND gate
74HCT10D,653
Triple 3-input NAND gate 74HCT10D,653
The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC10: CMOS level For 74HCT10: TTL level Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC10; 74HCT10 is a triple 3-input NAND gate. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Complies with JEDEC standard JESD7A
  • Input levels:
    • For 74HC10: CMOS level
    • For 74HCT10: TTL level
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-74HCT10D,653
SOIC Logic IC 705-74HCT10D,653
74HC(T)10 - Triple 3-input NAND gate SOIC 14-Pin Product overview: 74HCT10D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT10D,653 can be used for catalog matching and distributor lookup.

74HC(T)10 - Triple 3-input NAND gate SOIC 14-Pin Product overview: 74HCT10D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT10D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-7962-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7962-6-ND
Gates and Inverters 1727-7962-6-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-7962-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7962-1-ND
Gates and Inverters 1727-7962-1-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-7962-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7962-2-ND
Gates and Inverters 1727-7962-2-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
 - 74HCT10D,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
IC GATE NAND 3CH 3-INP 14SO - 554-74HCT10D,653 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14SO
554-74HCT10D,653
IC GATE NAND 3CH 3-INP 14SO 554-74HCT10D,653
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT10D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT10D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT10D,653
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - 74HCT10D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT10D,653
Gates and Inverters 74HCT10D,653
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT10D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT10D,653
Logic - Gates and Inverters 74HCT10D,653
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT10D,653 705-74HCT10D,653 1727-7962-6-ND 74HCT10D,653 554-74HCT10D,653 74HCT10D,653 74HCT10D,653 74HCT10D,653
Product Name Triple 3-input NAND gate SOIC Logic IC Gates and Inverters IC GATE NAND 3CH 3-INP 14SO Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND AND; NAND NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage +7 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS CMOS; CMOS
Inputs 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic IC - 705-74AHCT1G32GW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Quad 2-input AND gate - 74AHC08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details