NAND Gate IC 3 Channel 14-SO
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP 14SO
NAND Gate IC 3 Channel 14-SO
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6102-ND | 74HCT10D,652 | 74HCT10D,652 | 74HCT10D,652 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 24 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |