IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT08D/AUJ | 74HCT08D/AUJ | 74HCT08D/AUJ |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Operating Current | 0.0020 mA | 5.2 mA | |
| Low Level Output Current (Sink) | 5.2 mA |