Nexperia B.V. Quad 2-input AND gate 74HCT08D,653

Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74HCT08D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74HCT08D,653
Quad 2-input AND gate 74HCT08D,653
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC08: CMOS level
    • For 74HCT08: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74HCT08D,653
Quad SOIC Logic IC 705-74HCT08D,653
74HC08; 74HCT08 - Quad 2-input AND gate SOIC 14-Pin Product overview: 74HCT08D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08D,653 can be used for catalog matching and distributor lookup.

74HC08; 74HCT08 - Quad 2-input AND gate SOIC 14-Pin Product overview: 74HCT08D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2194277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194277P
Logic Gates 2194277P
Logic Gates,74HCT08D,653

Logic Gates,74HCT08D,653

Supplier's Site
Logic Gates - 2194276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194276
Logic Gates 2194276
Logic Gates,74HCT08D,653

Logic Gates,74HCT08D,653

Supplier's Site
Logic Gates - 2194277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194277
Logic Gates 2194277
Logic Gates,74HCT08D,653

Logic Gates,74HCT08D,653

Supplier's Site
Gates and Inverters - 1727-2831-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2831-6-ND
Gates and Inverters 1727-2831-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2831-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2831-1-ND
Gates and Inverters 1727-2831-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2831-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2831-2-ND
Gates and Inverters 1727-2831-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Nexperia - 99K0538 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Nexperia
99K0538
74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Nexperia 99K0538
74HCT CMOS, SMD, 74HCT08, SOIC14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT08, SOIC14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74HCT08D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT08D,653
Gates and Inverters 74HCT08D,653
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT08D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT08D,653
Logic - Gates and Inverters 74HCT08D,653
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT08D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT08D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT08D,653
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74HCT08D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT08D,653
Gates and Inverters 74HCT08D,653
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT08D,653 705-74HCT08D,653 2194277P 1727-2831-6-ND 99K0538 74HCT08D,653 74HCT08D,653 74HCT08D,653 74HCT08D,653
Product Name Quad 2-input AND gate Quad SOIC Logic IC Logic Gates Gates and Inverters 74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Nexperia Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND AND AND; AND AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage +7 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 Other; SO-14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HCT AND
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers