Nexperia B.V. Gates and Inverters 74HCT08D,652

Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-4299-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4299-ND
Gates and Inverters 1727-4299-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74HCT08D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT08D,652
Gates and Inverters 74HCT08D,652
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT08D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT08D,652
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT08D,652
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1727-4299-ND 74HCT08D,652 74HCT08D,652
Product Name Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND Gate AND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2
Propagation Delay 24 ns
Low Level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Logic - Gates and Inverters - 5409FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details